Cornell Dubilier Aluminum Electrolytic Capacitor 8900Uf, 28V, 20%, Screw; Capacitance Cornell Dubilier CGO892M028L

Description
ALUMINUM ELECTROLYTIC CAPACITOR 8900UF, 28V, 20%, SCREW; Capacitance:8900µF; Voltage(DC):28V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 8900UF, 28V, 20%, SCREW; Capacitance:8900µF; Voltage(DC):28V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 8900Uf, 28V, 20%, Screw; Capacitance Cornell Dubilier - 62H0980 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 8900Uf, 28V, 20%, Screw; Capacitance Cornell Dubilier
62H0980
Aluminum Electrolytic Capacitor 8900Uf, 28V, 20%, Screw; Capacitance Cornell Dubilier 62H0980
ALUMINUM ELECTROLYTIC CAPACITOR 8900UF, 28V, 20%, SCREW; Capacitance:8900µF; Voltage(DC):28V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 8900UF, 28V, 20%, SCREW; Capacitance:8900µF; Voltage(DC):28V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H0980
Product Name Aluminum Electrolytic Capacitor 8900Uf, 28V, 20%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C553U050CJ2AP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers