Cornell Dubilier Aluminum Electrolytic Capacitor 8800Uf, 28V, 20%, Screw; Capacitance Cornell Dubilier CGO882M028L

Description
ALUMINUM ELECTROLYTIC CAPACITOR 8800UF, 28V, 20%, SCREW; Capacitance:8800µF; Voltage(DC):28V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 8800UF, 28V, 20%, SCREW; Capacitance:8800µF; Voltage(DC):28V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 8800Uf, 28V, 20%, Screw; Capacitance Cornell Dubilier - 62H0979 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 8800Uf, 28V, 20%, Screw; Capacitance Cornell Dubilier
62H0979
Aluminum Electrolytic Capacitor 8800Uf, 28V, 20%, Screw; Capacitance Cornell Dubilier 62H0979
ALUMINUM ELECTROLYTIC CAPACITOR 8800UF, 28V, 20%, SCREW; Capacitance:8800µF; Voltage(DC):28V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 8800UF, 28V, 20%, SCREW; Capacitance:8800µF; Voltage(DC):28V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H0979
Product Name Aluminum Electrolytic Capacitor 8800Uf, 28V, 20%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-050525004P70HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C104U050CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details