Cornell Dubilier Aluminum Electrolytic Capacitor 7300Uf, 55V, +75, -10%, Screw; Capacitance Cornell Dubilier CGO732M055R4C3PH

Description
ALUMINUM ELECTROLYTIC CAPACITOR 7300UF, 55V, +75, -10%, SCREW; Capacitance:7300µF; Voltage(DC):55V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 7300UF, 55V, +75, -10%, SCREW; Capacitance:7300µF; Voltage(DC):55V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 7300Uf, 55V, +75, -10%, Screw; Capacitance Cornell Dubilier - 85C5143 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 7300Uf, 55V, +75, -10%, Screw; Capacitance Cornell Dubilier
85C5143
Aluminum Electrolytic Capacitor 7300Uf, 55V, +75, -10%, Screw; Capacitance Cornell Dubilier 85C5143
ALUMINUM ELECTROLYTIC CAPACITOR 7300UF, 55V, +75, -10%, SCREW; Capacitance:7300µF; Voltage(DC):55V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 7300UF, 55V, +75, -10%, SCREW; Capacitance:7300µF; Voltage(DC):55V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 85C5143
Product Name Aluminum Electrolytic Capacitor 7300Uf, 55V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525000150GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101162U100EH2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1600 microF
View Details
3 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details