Cornell Dubilier Aluminum Electrolytic Capacitor 46000Uf Screw 20%; Capacitance Cornell Dubilier CGO463MCR4C3PH

Description
ALUMINUM ELECTROLYTIC CAPACITOR 46000UF SCREW 20%; Capacitance:46000µF; Voltage(DC):55V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; ESR:- RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 46000UF SCREW 20%; Capacitance:46000µF; Voltage(DC):55V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; ESR:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 46000Uf Screw 20%; Capacitance Cornell Dubilier - 01H7590 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 46000Uf Screw 20%; Capacitance Cornell Dubilier
01H7590
Aluminum Electrolytic Capacitor 46000Uf Screw 20%; Capacitance Cornell Dubilier 01H7590
ALUMINUM ELECTROLYTIC CAPACITOR 46000UF SCREW 20%; Capacitance:46000µF; Voltage(DC):55V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 46000UF SCREW 20%; Capacitance:46000µF; Voltage(DC):55V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 01H7590
Product Name Aluminum Electrolytic Capacitor 46000Uf Screw 20%; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101902U040BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers