Cornell Dubilier Aluminum Electrolytic Capacitor 20000Uf, 20V, 20%, Screw; Capacitance Cornell Dubilier CGO203M020L

Description
ALUMINUM ELECTROLYTIC CAPACITOR 20000UF, 20V, 20%, SCREW; Capacitance:20000µF; Voltage(DC):20V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 20000UF, 20V, 20%, SCREW; Capacitance:20000µF; Voltage(DC):20V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 20000Uf, 20V, 20%, Screw; Capacitance Cornell Dubilier - 62H0971 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 20000Uf, 20V, 20%, Screw; Capacitance Cornell Dubilier
62H0971
Aluminum Electrolytic Capacitor 20000Uf, 20V, 20%, Screw; Capacitance Cornell Dubilier 62H0971
ALUMINUM ELECTROLYTIC CAPACITOR 20000UF, 20V, 20%, SCREW; Capacitance:20000µF; Voltage(DC):20V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 20000UF, 20V, 20%, SCREW; Capacitance:20000µF; Voltage(DC):20V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H0971
Product Name Aluminum Electrolytic Capacitor 20000Uf, 20V, 20%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101C552T200DF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details