ALUMINUM ELECTROLYTIC CAPACITOR 10000UF, 16V, 20%, SCREW; Capacitance:10000µF;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 50H8390 |
| Product Name | Aluminum Electrolytic Capacitor 10000Uf, 16V, 20%, Screw; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Screw |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Features | Polarized |