Cornell Dubilier Aluminum Electrolytic Capacitor 5200Uf, 350V, +50%,-10%, Screw; Capacitance Cornell Dubilier CGH522T350W5L

Description
ALUMINUM ELECTROLYTIC CAPACITOR 5200UF, 350V, +50%,-10%, SCREW; Capacitance:5200µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0311ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 5200UF, 350V, +50%,-10%, SCREW; Capacitance:5200µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0311ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 5200Uf, 350V, +50%,-10%, Screw; Capacitance Cornell Dubilier - 62H0959 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 5200Uf, 350V, +50%,-10%, Screw; Capacitance Cornell Dubilier
62H0959
Aluminum Electrolytic Capacitor 5200Uf, 350V, +50%,-10%, Screw; Capacitance Cornell Dubilier 62H0959
ALUMINUM ELECTROLYTIC CAPACITOR 5200UF, 350V, +50%,-10%, SCREW; Capacitance:5200µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0311ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 5200UF, 350V, +50%,-10%, SCREW; Capacitance:5200µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0311ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H0959
Product Name Aluminum Electrolytic Capacitor 5200Uf, 350V, +50%,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 5200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0603B103K500NTDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers