Cornell Dubilier Aluminum Electrolytic Capacitor 4900Uf, 350V, +50%,-10%, Screw; Capacitance Cornell Dubilier CGH492T350W5L

Description
ALUMINUM ELECTROLYTIC CAPACITOR 4900UF, 350V, +50%,-10%, SCREW; Capacitance:4900µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0315ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 4900UF, 350V, +50%,-10%, SCREW; Capacitance:4900µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0315ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 4900Uf, 350V, +50%,-10%, Screw; Capacitance Cornell Dubilier - 95F3390 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 4900Uf, 350V, +50%,-10%, Screw; Capacitance Cornell Dubilier
95F3390
Aluminum Electrolytic Capacitor 4900Uf, 350V, +50%,-10%, Screw; Capacitance Cornell Dubilier 95F3390
ALUMINUM ELECTROLYTIC CAPACITOR 4900UF, 350V, +50%,-10%, SCREW; Capacitance:4900µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0315ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 4900UF, 350V, +50%,-10%, SCREW; Capacitance:4900µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0315ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 95F3390
Product Name Aluminum Electrolytic Capacitor 4900Uf, 350V, +50%,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 4900 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101113U040BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers