Cornell Dubilier Aluminum Electrolytic Capacitor 1800Uf, 450V, +50%,-10%, Screw; Capacitance Cornell Dubilier CGH182T450V5L

Description
ALUMINUM ELECTROLYTIC CAPACITOR 1800UF, 450V, +50%,-10%, SCREW; Capacitance:1800µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0476ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 1800UF, 450V, +50%,-10%, SCREW; Capacitance:1800µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0476ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 1800Uf, 450V, +50%,-10%, Screw; Capacitance Cornell Dubilier - 95F3397 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1800Uf, 450V, +50%,-10%, Screw; Capacitance Cornell Dubilier
95F3397
Aluminum Electrolytic Capacitor 1800Uf, 450V, +50%,-10%, Screw; Capacitance Cornell Dubilier 95F3397
ALUMINUM ELECTROLYTIC CAPACITOR 1800UF, 450V, +50%,-10%, SCREW; Capacitance:1800µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0476ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 1800UF, 450V, +50%,-10%, SCREW; Capacitance:1800µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0476ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 95F3397
Product Name Aluminum Electrolytic Capacitor 1800Uf, 450V, +50%,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 1800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 0603J0101P50BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101332U075AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details