Cornell Dubilier Aluminum Electrolytic Capacitor 7400Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier CG742U050U4C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 7400UF, 50V, +75, -10%, SCREW; Capacitance:7400µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 7400UF, 50V, +75, -10%, SCREW; Capacitance:7400µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 7400Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier - 34C4143 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 7400Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier
34C4143
Aluminum Electrolytic Capacitor 7400Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier 34C4143
ALUMINUM ELECTROLYTIC CAPACITOR 7400UF, 50V, +75, -10%, SCREW; Capacitance:7400µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 7400UF, 50V, +75, -10%, SCREW; Capacitance:7400µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 34C4143
Product Name Aluminum Electrolytic Capacitor 7400Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525003P30HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C344U010BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details