Cornell Dubilier Aluminum Electrolytic Capacitor 600Uf, 250V, +50%, -10%, Screw; Capacitance Cornell Dubilier CG601T250V3C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 600UF, 250V, +50%, -10%, SCREW; Capacitance:600µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:PolarRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 600UF, 250V, +50%, -10%, SCREW; Capacitance:600µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:PolarRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 600Uf, 250V, +50%, -10%, Screw; Capacitance Cornell Dubilier - 20H0009 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 600Uf, 250V, +50%, -10%, Screw; Capacitance Cornell Dubilier
20H0009
Aluminum Electrolytic Capacitor 600Uf, 250V, +50%, -10%, Screw; Capacitance Cornell Dubilier 20H0009
ALUMINUM ELECTROLYTIC CAPACITOR 600UF, 250V, +50%, -10%, SCREW; Capacitance:600µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:PolarRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 600UF, 250V, +50%, -10%, SCREW; Capacitance:600µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:PolarRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 20H0009
Product Name Aluminum Electrolytic Capacitor 600Uf, 250V, +50%, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Features Polarized
Capacitance Range 600 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1206-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C132U100AK1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers