ALUMINUM ELECTROLYTIC CAPACITOR 525UF, 300V, +50%, -10%, SCREW; Capacitance:525µF; Voltage(DC):300V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:PolarRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 98B3486 |
| Product Name | Aluminum Electrolytic Capacitor 525Uf, 300V, +50%, -10%, Screw; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Screw |
| Capacitance Type | Fixed |
| Features | Polarized |
| Capacitance Range | 525 microF |