Cornell Dubilier Capacitor Alum Elec, 5000Uf, 50V +75 -10%; Capacitance Cornell Dubilier CG502U050U3C

Description
CAPACITOR ALUM ELEC, 5000UF, 50V +75 -10%; Capacitance:5000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:19mm RoHS Compliant: Yes
Description
CAPACITOR ALUM ELEC, 5000UF, 50V +75 -10%; Capacitance:5000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:19mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec, 5000Uf, 50V +75 -10%; Capacitance Cornell Dubilier - 94F3935 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 5000Uf, 50V +75 -10%; Capacitance Cornell Dubilier
94F3935
Capacitor Alum Elec, 5000Uf, 50V +75 -10%; Capacitance Cornell Dubilier 94F3935
CAPACITOR ALUM ELEC, 5000UF, 50V +75 -10%; Capacitance:5000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:19mm RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 5000UF, 50V +75 -10%; Capacitance:5000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:19mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 94F3935
Product Name Capacitor Alum Elec, 5000Uf, 50V +75 -10%; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; Screw
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Ceramic Capacitors - 1608-050525001P00HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C184U7R5AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details