Cornell Dubilier Aluminum Electrolytic Capacitor 4200Uf, 150V, +75, -10%, Screw; Capacitance Cornell Dubilier CG422U150X4C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 4200UF, 150V, +75, -10%, SCREW; Capacitance:4200µF; Voltage(DC):150V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:- RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 4200UF, 150V, +75, -10%, SCREW; Capacitance:4200µF; Voltage(DC):150V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 4200Uf, 150V, +75, -10%, Screw; Capacitance Cornell Dubilier - 07H9498 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 4200Uf, 150V, +75, -10%, Screw; Capacitance Cornell Dubilier
07H9498
Aluminum Electrolytic Capacitor 4200Uf, 150V, +75, -10%, Screw; Capacitance Cornell Dubilier 07H9498
ALUMINUM ELECTROLYTIC CAPACITOR 4200UF, 150V, +75, -10%, SCREW; Capacitance:4200µF; Voltage(DC):150V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 4200UF, 150V, +75, -10%, SCREW; Capacitance:4200µF; Voltage(DC):150V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 07H9498
Product Name Aluminum Electrolytic Capacitor 4200Uf, 150V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 4200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402B681K251NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details