Cornell Dubilier Aluminum Electrolytic Capacitor 4000Uf, 100V, +75, -10%, Screw; Capacitance Cornell Dubilier CG402U100W4C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 4000UF, 100V, +75, -10%, SCREW; Capacitance:4000µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.019ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 4000UF, 100V, +75, -10%, SCREW; Capacitance:4000µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.019ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 4000Uf, 100V, +75, -10%, Screw; Capacitance Cornell Dubilier - 62H1300 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 4000Uf, 100V, +75, -10%, Screw; Capacitance Cornell Dubilier
62H1300
Aluminum Electrolytic Capacitor 4000Uf, 100V, +75, -10%, Screw; Capacitance Cornell Dubilier 62H1300
ALUMINUM ELECTROLYTIC CAPACITOR 4000UF, 100V, +75, -10%, SCREW; Capacitance:4000µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.019ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 4000UF, 100V, +75, -10%, SCREW; Capacitance:4000µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.019ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H1300
Product Name Aluminum Electrolytic Capacitor 4000Uf, 100V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 4000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101C392T250BE1AS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3900 microF
View Details
3 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers