Cornell Dubilier Aluminum Electrolytic Capacitor 3800Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier CG382T200X5L

Description
ALUMINUM ELECTROLYTIC CAPACITOR 3800UF, 200V, +50%,-10%, SCREW; Capacitance:3800µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.023ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 3800UF, 200V, +50%,-10%, SCREW; Capacitance:3800µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.023ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 3800Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier - 94B0524 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 3800Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier
94B0524
Aluminum Electrolytic Capacitor 3800Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier 94B0524
ALUMINUM ELECTROLYTIC CAPACITOR 3800UF, 200V, +50%,-10%, SCREW; Capacitance:3800µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.023ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 3800UF, 200V, +50%,-10%, SCREW; Capacitance:3800µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.023ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 94B0524
Product Name Aluminum Electrolytic Capacitor 3800Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 3800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525000680GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details