Cornell Dubilier Aluminum Electrolytic Capacitor 32000Uf, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier CG323U025W4C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 32000UF, 25V, +75, -10%, SCREW; Capacitance:32000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.01ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 32000UF, 25V, +75, -10%, SCREW; Capacitance:32000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.01ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 32000Uf, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier - 92B3392 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 32000Uf, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier
92B3392
Aluminum Electrolytic Capacitor 32000Uf, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier 92B3392
ALUMINUM ELECTROLYTIC CAPACITOR 32000UF, 25V, +75, -10%, SCREW; Capacitance:32000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.01ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 32000UF, 25V, +75, -10%, SCREW; Capacitance:32000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.01ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 92B3392
Product Name Aluminum Electrolytic Capacitor 32000Uf, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 32000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-0603F0500561JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C354U7R5BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details