Cornell Dubilier Aluminum Electrolytic Capacitor 27000Uf, 16V, +75, -10%, Screw; Capacitance Cornell Dubilier CG273U016V3C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 27000UF, 16V, +75, -10%, SCREW; Capacitance:27000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.012ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 27000UF, 16V, +75, -10%, SCREW; Capacitance:27000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.012ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 27000Uf, 16V, +75, -10%, Screw; Capacitance Cornell Dubilier - 97B2514 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 27000Uf, 16V, +75, -10%, Screw; Capacitance Cornell Dubilier
97B2514
Aluminum Electrolytic Capacitor 27000Uf, 16V, +75, -10%, Screw; Capacitance Cornell Dubilier 97B2514
ALUMINUM ELECTROLYTIC CAPACITOR 27000UF, 16V, +75, -10%, SCREW; Capacitance:27000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.012ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 27000UF, 16V, +75, -10%, SCREW; Capacitance:27000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.012ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97B2514
Product Name Aluminum Electrolytic Capacitor 27000Uf, 16V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 27000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101C233U030BA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 23000 microF
View Details
3 suppliers