Cornell Dubilier Aluminum Electrolytic Capacitor 2500Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier CG252U075V3C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 2500UF, 75V, +75, -10%, SCREW; Capacitance:2500µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 2500UF, 75V, +75, -10%, SCREW; Capacitance:2500µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 2500Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier - 26F636 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 2500Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier
26F636
Aluminum Electrolytic Capacitor 2500Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier 26F636
ALUMINUM ELECTROLYTIC CAPACITOR 2500UF, 75V, +75, -10%, SCREW; Capacitance:2500µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 2500UF, 75V, +75, -10%, SCREW; Capacitance:2500µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26F636
Product Name Aluminum Electrolytic Capacitor 2500Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 0603J0100150KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C553U050CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details