Cornell Dubilier Aluminum Electrolytic Capacitor 2450Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier CG2451T200X4C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 2450UF, 200V, +50%,-10%, SCREW; Capacitance:2450µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.034ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 2450UF, 200V, +50%,-10%, SCREW; Capacitance:2450µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.034ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 2450Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier - 26F420 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 2450Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier
26F420
Aluminum Electrolytic Capacitor 2450Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier 26F420
ALUMINUM ELECTROLYTIC CAPACITOR 2450UF, 200V, +50%,-10%, SCREW; Capacitance:2450µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.034ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 2450UF, 200V, +50%,-10%, SCREW; Capacitance:2450µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.034ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26F420
Product Name Aluminum Electrolytic Capacitor 2450Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 2450 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0603B103K500PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details