Cornell Dubilier Aluminum Electrolytic Capacitor 22000Uf, 35V, +75, -10%, Screw; Capacitance Cornell Dubilier CG223U035W4C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 22000UF, 35V, +75, -10%, SCREW; Capacitance:22000µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.011ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 22000UF, 35V, +75, -10%, SCREW; Capacitance:22000µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.011ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 22000Uf, 35V, +75, -10%, Screw; Capacitance Cornell Dubilier - 94F3934 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 22000Uf, 35V, +75, -10%, Screw; Capacitance Cornell Dubilier
94F3934
Aluminum Electrolytic Capacitor 22000Uf, 35V, +75, -10%, Screw; Capacitance Cornell Dubilier 94F3934
ALUMINUM ELECTROLYTIC CAPACITOR 22000UF, 35V, +75, -10%, SCREW; Capacitance:22000µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.011ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 22000UF, 35V, +75, -10%, SCREW; Capacitance:22000µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.011ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 94F3934
Product Name Aluminum Electrolytic Capacitor 22000Uf, 35V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 22000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Configuration / Form Factor Screw Terminal
Applications General Purpose
Lead Style Screw
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details