Cornell Dubilier Aluminum Electrolytic Capacitor 1900Uf, 450V, +50%,-10%, Screw; Capacitance Cornell Dubilier CG192T450X5L3PH

Description
ALUMINUM ELECTROLYTIC CAPACITOR 1900UF, 450V, +50%,-10%, SCREW; Capacitance:1900µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:- RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 1900UF, 450V, +50%,-10%, SCREW; Capacitance:1900µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 1900Uf, 450V, +50%,-10%, Screw; Capacitance Cornell Dubilier - 91C3857 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1900Uf, 450V, +50%,-10%, Screw; Capacitance Cornell Dubilier
91C3857
Aluminum Electrolytic Capacitor 1900Uf, 450V, +50%,-10%, Screw; Capacitance Cornell Dubilier 91C3857
ALUMINUM ELECTROLYTIC CAPACITOR 1900UF, 450V, +50%,-10%, SCREW; Capacitance:1900µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 1900UF, 450V, +50%,-10%, SCREW; Capacitance:1900µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 91C3857
Product Name Aluminum Electrolytic Capacitor 1900Uf, 450V, +50%,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1900 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525006P20BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C553U050BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details