ALUMINUM ELECTROLYTIC CAPACITOR 1900UF, 450V, +50%,-10%, SCREW; Capacitance:1900µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 89C2591 |
| Product Name | Aluminum Electrolytic Capacitor 1900Uf, 450V, +50%,-10%, Screw; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Screw |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 1900 microF |