Cornell Dubilier Aluminum Electrolytic Capacitor 1650Uf, 300V, +50%,-10%, Screw; Capacitance Cornell Dubilier CG1651T300X4C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 1650UF, 300V, +50%,-10%, SCREW; Capacitance:1650µF; Voltage(DC):300V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:- RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 1650UF, 300V, +50%,-10%, SCREW; Capacitance:1650µF; Voltage(DC):300V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 1650Uf, 300V, +50%,-10%, Screw; Capacitance Cornell Dubilier - 06H1175 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1650Uf, 300V, +50%,-10%, Screw; Capacitance Cornell Dubilier
06H1175
Aluminum Electrolytic Capacitor 1650Uf, 300V, +50%,-10%, Screw; Capacitance Cornell Dubilier 06H1175
ALUMINUM ELECTROLYTIC CAPACITOR 1650UF, 300V, +50%,-10%, SCREW; Capacitance:1650µF; Voltage(DC):300V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 1650UF, 300V, +50%,-10%, SCREW; Capacitance:1650µF; Voltage(DC):300V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 06H1175
Product Name Aluminum Electrolytic Capacitor 1650Uf, 300V, +50%,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1650 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101243U020AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers