Cornell Dubilier Aluminum Electrolytic Capacitor 1300Uf, 100V, +75, -10%, Screw; Capacitance Cornell Dubilier CG132U100U3C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 1300UF, 100V, +75, -10%, SCREW; Capacitance:1300µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.066ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 1300UF, 100V, +75, -10%, SCREW; Capacitance:1300µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.066ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 1300Uf, 100V, +75, -10%, Screw; Capacitance Cornell Dubilier - 62H1287 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1300Uf, 100V, +75, -10%, Screw; Capacitance Cornell Dubilier
62H1287
Aluminum Electrolytic Capacitor 1300Uf, 100V, +75, -10%, Screw; Capacitance Cornell Dubilier 62H1287
ALUMINUM ELECTROLYTIC CAPACITOR 1300UF, 100V, +75, -10%, SCREW; Capacitance:1300µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.066ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 1300UF, 100V, +75, -10%, SCREW; Capacitance:1300µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.066ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H1287
Product Name Aluminum Electrolytic Capacitor 1300Uf, 100V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-1190-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Aluminum Electrolytic - 101C154U020CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details