Cornell Dubilier Aluminum Electrolytic Capacitor 12500Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier CG1252U075X5L

Description
ALUMINUM ELECTROLYTIC CAPACITOR 12500UF, 75V, +75, -10%, SCREW; Capacitance:12500µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.009ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 12500UF, 75V, +75, -10%, SCREW; Capacitance:12500µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.009ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 12500Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier - 96B5884 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 12500Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier
96B5884
Aluminum Electrolytic Capacitor 12500Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier 96B5884
ALUMINUM ELECTROLYTIC CAPACITOR 12500UF, 75V, +75, -10%, SCREW; Capacitance:12500µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.009ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 12500UF, 75V, +75, -10%, SCREW; Capacitance:12500µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.009ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 96B5884
Product Name Aluminum Electrolytic Capacitor 12500Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 12500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C323U050CC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 32000 microF
View Details
4 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers