ALUMINUM ELECTROLYTIC CAPACITOR 11000UF, 35V, +75, -10%, SCREW; Capacitance:11000µF;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 94F3729 |
| Product Name | Aluminum Electrolytic Capacitor 11000Uf, 35V, +75, -10%, Screw; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Screw |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 11000 microF |