Cornell Dubilier Ceramic Capacitor 33Pf 50V, C0G/np0, 5%, Radial; Capacitance Cornell Dubilier CEC330J

Description
CERAMIC CAPACITOR 33PF 50V, C0G/NP0, 5%, RADIAL; Capacitance:33pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Capacitor Terminals:Radial Leaded; Product Range:CE Series RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 33PF 50V, C0G/NP0, 5%, RADIAL; Capacitance:33pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Capacitor Terminals:Radial Leaded; Product Range:CE Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 33Pf 50V, C0G/np0, 5%, Radial; Capacitance Cornell Dubilier - 07C7731 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 33Pf 50V, C0G/np0, 5%, Radial; Capacitance Cornell Dubilier
07C7731
Ceramic Capacitor 33Pf 50V, C0G/np0, 5%, Radial; Capacitance Cornell Dubilier 07C7731
CERAMIC CAPACITOR 33PF 50V, C0G/NP0, 5%, RADIAL; Capacitance:33pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Capacitor Terminals:Radial Leaded; Product Range:CE Series RoHS Compliant: Yes

CERAMIC CAPACITOR 33PF 50V, C0G/NP0, 5%, RADIAL; Capacitance:33pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Capacitor Terminals:Radial Leaded; Product Range:CE Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 07C7731
Product Name Ceramic Capacitor 33Pf 50V, C0G/np0, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 3.30E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C474U030DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details