Cornell Dubilier Ceramic Capacitor 9Pf, 50V, C0G/np0, 0.5Pf, Radial; Capacitance Cornell Dubilier CEC090D

Description
CERAMIC CAPACITOR 9PF, 50V, C0G/NP0, 0.5pF, RADIAL; Capacitance:9pF; Voltage(DC):50V; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Capacitor Terminals:Radial Leaded; Product Range:CE Series RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 9PF, 50V, C0G/NP0, 0.5pF, RADIAL; Capacitance:9pF; Voltage(DC):50V; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Capacitor Terminals:Radial Leaded; Product Range:CE Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 9Pf, 50V, C0G/np0, 0.5Pf, Radial; Capacitance Cornell Dubilier - 62H0868 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 9Pf, 50V, C0G/np0, 0.5Pf, Radial; Capacitance Cornell Dubilier
62H0868
Ceramic Capacitor 9Pf, 50V, C0G/np0, 0.5Pf, Radial; Capacitance Cornell Dubilier 62H0868
CERAMIC CAPACITOR 9PF, 50V, C0G/NP0, 0.5pF, RADIAL; Capacitance:9pF; Voltage(DC):50V; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Capacitor Terminals:Radial Leaded; Product Range:CE Series RoHS Compliant: Yes

CERAMIC CAPACITOR 9PF, 50V, C0G/NP0, 0.5pF, RADIAL; Capacitance:9pF; Voltage(DC):50V; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Capacitor Terminals:Radial Leaded; Product Range:CE Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H0868
Product Name Ceramic Capacitor 9Pf, 50V, C0G/np0, 0.5Pf, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C523U050EF1BS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers