Cornell Dubilier Silver Mica Capacitor 470Pf, 2.5Kv, 5%, Radial; Capacitance Cornell Dubilier CDV30FK471JO3

Description
SILVER MICA CAPACITOR 470PF, 2.5KV, 5%, RADIAL; Capacitance:470pF; Voltage(DC):2.5kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:19.8mm RoHS Compliant: No
Description
SILVER MICA CAPACITOR 470PF, 2.5KV, 5%, RADIAL; Capacitance:470pF; Voltage(DC):2.5kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:19.8mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 470Pf, 2.5Kv, 5%, Radial; Capacitance Cornell Dubilier - 01J2912 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 470Pf, 2.5Kv, 5%, Radial; Capacitance Cornell Dubilier
01J2912
Silver Mica Capacitor 470Pf, 2.5Kv, 5%, Radial; Capacitance Cornell Dubilier 01J2912
SILVER MICA CAPACITOR 470PF, 2.5KV, 5%, RADIAL; Capacitance:470pF; Voltage(DC):2.5kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:19.8mm RoHS Compliant: No

SILVER MICA CAPACITOR 470PF, 2.5KV, 5%, RADIAL; Capacitance:470pF; Voltage(DC):2.5kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:19.8mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 01J2912
Product Name Silver Mica Capacitor 470Pf, 2.5Kv, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - 1608-0603F0500152JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C155U7R5DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details