Cornell Dubilier Silver Mica Capacitor 330Pf, 2.5Kv, 5%, Radial; Capacitance Cornell Dubilier CDV30FK331JO3

Description
SILVER MICA CAPACITOR 330PF, 2.5KV, 5%, RADIAL; Capacitance:330pF; Voltage(DC):2.5kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:19.8mm RoHS Compliant: No
Description
SILVER MICA CAPACITOR 330PF, 2.5KV, 5%, RADIAL; Capacitance:330pF; Voltage(DC):2.5kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:19.8mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 330Pf, 2.5Kv, 5%, Radial; Capacitance Cornell Dubilier - 23H0291 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 330Pf, 2.5Kv, 5%, Radial; Capacitance Cornell Dubilier
23H0291
Silver Mica Capacitor 330Pf, 2.5Kv, 5%, Radial; Capacitance Cornell Dubilier 23H0291
SILVER MICA CAPACITOR 330PF, 2.5KV, 5%, RADIAL; Capacitance:330pF; Voltage(DC):2.5kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:19.8mm RoHS Compliant: No

SILVER MICA CAPACITOR 330PF, 2.5KV, 5%, RADIAL; Capacitance:330pF; Voltage(DC):2.5kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:19.8mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 23H0291
Product Name Silver Mica Capacitor 330Pf, 2.5Kv, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050523000221FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C142T050AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers