Cornell Dubilier Mica and PTFE Capacitors CDV30FK302JO3

Description
MICA
Datasheet
Description
MICA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CDV30FK302JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CDV30FK302JO3
Mica and PTFE Capacitors CDV30FK302JO3
MICA

MICA

Supplier's Site Datasheet
Silver Mica Capacitor 3000Pf, 2.5Kv, 5%, Radial; Capacitance Cornell Dubilier - 23H0277 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 3000Pf, 2.5Kv, 5%, Radial; Capacitance Cornell Dubilier
23H0277
Silver Mica Capacitor 3000Pf, 2.5Kv, 5%, Radial; Capacitance Cornell Dubilier 23H0277
SILVER MICA CAPACITOR 3000PF, 2.5KV, 5%, RADIAL; Capacitance:3000pF; Voltage(DC):2.5kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:21.3mm RoHS Compliant: No

SILVER MICA CAPACITOR 3000PF, 2.5KV, 5%, RADIAL; Capacitance:3000pF; Voltage(DC):2.5kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:21.3mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CDV30FK302JO3 23H0277
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 3000Pf, 2.5Kv, 5%, Radial; Capacitance Cornell Dubilier
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 0.0030 microF 0.0030 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C334U016CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details