Cornell Dubilier Silver Mica Capacitor 270Pf, 2.5Kv, 2%, Radial; Capacitance Cornell Dubilier CDV30FK271GO3

Description
SILVER MICA CAPACITOR 270PF, 2.5KV, 2%, RADIAL; Capacitance:270pF; Voltage(DC):2.5kV; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:- RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR 270PF, 2.5KV, 2%, RADIAL; Capacitance:270pF; Voltage(DC):2.5kV; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 270Pf, 2.5Kv, 2%, Radial; Capacitance Cornell Dubilier - 73H3864 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 270Pf, 2.5Kv, 2%, Radial; Capacitance Cornell Dubilier
73H3864
Silver Mica Capacitor 270Pf, 2.5Kv, 2%, Radial; Capacitance Cornell Dubilier 73H3864
SILVER MICA CAPACITOR 270PF, 2.5KV, 2%, RADIAL; Capacitance:270pF; Voltage(DC):2.5kV; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:- RoHS Compliant: No

SILVER MICA CAPACITOR 270PF, 2.5KV, 2%, RADIAL; Capacitance:270pF; Voltage(DC):2.5kV; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:- RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CDV30FK271GO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CDV30FK271GO3
Mica and PTFE Capacitors CDV30FK271GO3
MICA

MICA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 73H3864 CDV30FK271GO3
Product Name Silver Mica Capacitor 270Pf, 2.5Kv, 2%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Capacitance Range 2.70E-4 microF 2.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C284U020CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers