Cornell Dubilier Mica and PTFE Capacitors CDV30FK121JO3

Description
CAP MICA 120PF 5% 2500V RADIAL
Datasheet
Description
CAP MICA 120PF 5% 2500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CDV30FK121JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CDV30FK121JO3
Mica and PTFE Capacitors CDV30FK121JO3
CAP MICA 120PF 5% 2500V RADIAL

CAP MICA 120PF 5% 2500V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 120Pf, 2.5Kv, 5%, Radial; Capacitance Cornell Dubilier - 61H4221 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 120Pf, 2.5Kv, 5%, Radial; Capacitance Cornell Dubilier
61H4221
Silver Mica Capacitor 120Pf, 2.5Kv, 5%, Radial; Capacitance Cornell Dubilier 61H4221
SILVER MICA CAPACITOR 120PF, 2.5KV, 5%, RADIAL; Capacitance:120pF; Voltage(DC):2.5kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:19.8mm RoHS Compliant: No

SILVER MICA CAPACITOR 120PF, 2.5KV, 5%, RADIAL; Capacitance:120pF; Voltage(DC):2.5kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:19.8mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CDV30FK121JO3 61H4221
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 120Pf, 2.5Kv, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 0603J0101P50DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C244U010CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details