Cornell Dubilier Mica and PTFE Capacitors CDV30FK111JO3

Description
MICA
Datasheet
Description
MICA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CDV30FK111JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CDV30FK111JO3
Mica and PTFE Capacitors CDV30FK111JO3
MICA

MICA

Supplier's Site Datasheet
Silver Mica Capacitor 110Pf, 2.5Kv, 5%, Radial; Capacitance Cornell Dubilier - 23H0293 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 110Pf, 2.5Kv, 5%, Radial; Capacitance Cornell Dubilier
23H0293
Silver Mica Capacitor 110Pf, 2.5Kv, 5%, Radial; Capacitance Cornell Dubilier 23H0293
SILVER MICA CAPACITOR 110PF, 2.5KV, 5%, RADIAL; Capacitance:110pF; Voltage(DC):2.5kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:19.8mm RoHS Compliant: No

SILVER MICA CAPACITOR 110PF, 2.5KV, 5%, RADIAL; Capacitance:110pF; Voltage(DC):2.5kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:19.8mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CDV30FK111JO3 23H0293
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 110Pf, 2.5Kv, 5%, Radial; Capacitance Cornell Dubilier
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 1.10E-4 microF 1.10E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - 1763-0402N1R5B160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C133U030AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details