Cornell Dubilier Mica and PTFE Capacitors CDV30FK102JO3

Description
CAP MICA 1000PF 5% 2500V RADIAL
Datasheet
Description
CAP MICA 1000PF 5% 2500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CDV30FK102JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CDV30FK102JO3
Mica and PTFE Capacitors CDV30FK102JO3
CAP MICA 1000PF 5% 2500V RADIAL

CAP MICA 1000PF 5% 2500V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 1000Pf, 2.5Kv, 5%, Radial; Capacitance Cornell Dubilier - 61H4222 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 1000Pf, 2.5Kv, 5%, Radial; Capacitance Cornell Dubilier
61H4222
Silver Mica Capacitor 1000Pf, 2.5Kv, 5%, Radial; Capacitance Cornell Dubilier 61H4222
SILVER MICA CAPACITOR 1000PF, 2.5KV, 5%, RADIAL; Capacitance:1000pF; Voltage(DC):2.5kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:20.1mm RoHS Compliant: No

SILVER MICA CAPACITOR 1000PF, 2.5KV, 5%, RADIAL; Capacitance:1000pF; Voltage(DC):2.5kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:20.1mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CDV30FK102JO3 61H4222
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 1000Pf, 2.5Kv, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C153U050BF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details