Cornell Dubilier Silver Mica Capacitor 100Pf, 2.5Kv, 5%, Radial; Capacitance Cornell Dubilier CDV30FK101JO3

Description
SILVER MICA CAPACITOR 100PF, 2.5KV, 5%, RADIAL; Capacitance:100pF; Voltage(DC):2.5kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:19.8mm RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR 100PF, 2.5KV, 5%, RADIAL; Capacitance:100pF; Voltage(DC):2.5kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:19.8mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 100Pf, 2.5Kv, 5%, Radial; Capacitance Cornell Dubilier - 38C8226 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 100Pf, 2.5Kv, 5%, Radial; Capacitance Cornell Dubilier
38C8226
Silver Mica Capacitor 100Pf, 2.5Kv, 5%, Radial; Capacitance Cornell Dubilier 38C8226
SILVER MICA CAPACITOR 100PF, 2.5KV, 5%, RADIAL; Capacitance:100pF; Voltage(DC):2.5kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:19.8mm RoHS Compliant: No

SILVER MICA CAPACITOR 100PF, 2.5KV, 5%, RADIAL; Capacitance:100pF; Voltage(DC):2.5kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:19.8mm RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CDV30FK101JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CDV30FK101JO3
Mica and PTFE Capacitors CDV30FK101JO3
CAP MICA 100PF 5% 2500V RADIAL

CAP MICA 100PF 5% 2500V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 38C8226 CDV30FK101JO3
Product Name Silver Mica Capacitor 100Pf, 2.5Kv, 5%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 1.00E-4 microF 1.00E-4 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Ceramic Capacitors - 1608-050523000221GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details