Cornell Dubilier Mica and PTFE Capacitors CDV30FJ501JO3

Description
MICA
Datasheet
Description
MICA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CDV30FJ501JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CDV30FJ501JO3
Mica and PTFE Capacitors CDV30FJ501JO3
MICA

MICA

Supplier's Site Datasheet
Silver Mica Capacitor 500Pf, 2Kv, 5%, Radial; Capacitance Cornell Dubilier - 01J3025 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 500Pf, 2Kv, 5%, Radial; Capacitance Cornell Dubilier
01J3025
Silver Mica Capacitor 500Pf, 2Kv, 5%, Radial; Capacitance Cornell Dubilier 01J3025
SILVER MICA CAPACITOR 500PF, 2KV, 5%, RADIAL; Capacitance:500pF; Voltage(DC):2kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:19.6mm RoHS Compliant: No

SILVER MICA CAPACITOR 500PF, 2KV, 5%, RADIAL; Capacitance:500pF; Voltage(DC):2kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:19.6mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CDV30FJ501JO3 01J3025
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 500Pf, 2Kv, 5%, Radial; Capacitance Cornell Dubilier
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 5.00E-4 microF 5.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 1608-050525000620FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C494U7R5DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details