Cornell Dubilier Mica and PTFE Capacitors CDV30FJ471JO3

Description
CAP MICA 470PF 5% 2000V RADIAL
Datasheet
Description
CAP MICA 470PF 5% 2000V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CDV30FJ471JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CDV30FJ471JO3
Mica and PTFE Capacitors CDV30FJ471JO3
CAP MICA 470PF 5% 2000V RADIAL

CAP MICA 470PF 5% 2000V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 470Pf, 2Kv, 5%, Radial; Capacitance Cornell Dubilier - 01J2914 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 470Pf, 2Kv, 5%, Radial; Capacitance Cornell Dubilier
01J2914
Silver Mica Capacitor 470Pf, 2Kv, 5%, Radial; Capacitance Cornell Dubilier 01J2914
SILVER MICA CAPACITOR 470PF, 2KV, 5%, RADIAL; Capacitance:470pF; Voltage(DC):2kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:19.6mm RoHS Compliant: No

SILVER MICA CAPACITOR 470PF, 2KV, 5%, RADIAL; Capacitance:470pF; Voltage(DC):2kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:19.6mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CDV30FJ471JO3 01J2914
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 470Pf, 2Kv, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C124U030CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details