Cornell Dubilier Mica and PTFE Capacitors CDV30FJ432JO3

Description
MICA
Datasheet
Description
MICA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CDV30FJ432JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CDV30FJ432JO3
Mica and PTFE Capacitors CDV30FJ432JO3
MICA

MICA

Supplier's Site Datasheet
Silver Mica Capacitor 4300Pf, 2Kv, 5%, Radial; Capacitance Cornell Dubilier - 81H4592 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 4300Pf, 2Kv, 5%, Radial; Capacitance Cornell Dubilier
81H4592
Silver Mica Capacitor 4300Pf, 2Kv, 5%, Radial; Capacitance Cornell Dubilier 81H4592
SILVER MICA CAPACITOR 4300PF, 2KV, 5%, RADIAL; Capacitance:4300pF; Voltage(DC):2kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:21.3mm RoHS Compliant: No

SILVER MICA CAPACITOR 4300PF, 2KV, 5%, RADIAL; Capacitance:4300pF; Voltage(DC):2kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:21.3mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CDV30FJ432JO3 81H4592
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 4300Pf, 2Kv, 5%, Radial; Capacitance Cornell Dubilier
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 0.0043 microF 0.0043 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C402T200CB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers