Cornell Dubilier Silver Mica Capacitor 2200Pf, 1.5Kv, 5%, Radial; Capacitance Cornell Dubilier CDV30FH222JO3

Description
SILVER MICA CAPACITOR 2200PF, 1.5KV, 5%, RADIAL; Capacitance:2200pF; Voltage(DC):1.5kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:20.1mm RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR 2200PF, 1.5KV, 5%, RADIAL; Capacitance:2200pF; Voltage(DC):1.5kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:20.1mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 2200Pf, 1.5Kv, 5%, Radial; Capacitance Cornell Dubilier - 02E2319 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 2200Pf, 1.5Kv, 5%, Radial; Capacitance Cornell Dubilier
02E2319
Silver Mica Capacitor 2200Pf, 1.5Kv, 5%, Radial; Capacitance Cornell Dubilier 02E2319
SILVER MICA CAPACITOR 2200PF, 1.5KV, 5%, RADIAL; Capacitance:2200pF; Voltage(DC):1.5kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:20.1mm RoHS Compliant: No

SILVER MICA CAPACITOR 2200PF, 1.5KV, 5%, RADIAL; Capacitance:2200pF; Voltage(DC):1.5kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:20.1mm RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CDV30FH222JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CDV30FH222JO3
Mica and PTFE Capacitors CDV30FH222JO3
CAP MICA 2200PF 5% 1500V RADIAL

CAP MICA 2200PF 5% 1500V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 02E2319 CDV30FH222JO3
Product Name Silver Mica Capacitor 2200Pf, 1.5Kv, 5%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 0.0022 microF 0.0022 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101322U040AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers