Cornell Dubilier Mica and PTFE Capacitors CDV30FH122JO3

Description
CAP MICA 1200PF 5% 1500V RADIAL
Datasheet
Description
CAP MICA 1200PF 5% 1500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CDV30FH122JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CDV30FH122JO3
Mica and PTFE Capacitors CDV30FH122JO3
CAP MICA 1200PF 5% 1500V RADIAL

CAP MICA 1200PF 5% 1500V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 1200Pf, 1.5Kv, 5%, Radial; Capacitance Cornell Dubilier - 61H4224 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 1200Pf, 1.5Kv, 5%, Radial; Capacitance Cornell Dubilier
61H4224
Silver Mica Capacitor 1200Pf, 1.5Kv, 5%, Radial; Capacitance Cornell Dubilier 61H4224
SILVER MICA CAPACITOR 1200PF, 1.5KV, 5%, RADIAL; Capacitance:1200pF; Voltage(DC):1.5kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:19.6mm RoHS Compliant: No

SILVER MICA CAPACITOR 1200PF, 1.5KV, 5%, RADIAL; Capacitance:1200pF; Voltage(DC):1.5kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:19.6mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CDV30FH122JO3 61H4224
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 1200Pf, 1.5Kv, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic Capacitors - 101C232M100AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details