Cornell Dubilier Silver Mica Capacitor 1000Pf, 1.5Kv, 5%, Radial; Capacitance Cornell Dubilier CDV30FH102JO3

Description
SILVER MICA CAPACITOR 1000PF, 1.5KV, 5%, RADIAL; Capacitance:1000pF; Voltage(DC):1.5kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:19.6mm RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR 1000PF, 1.5KV, 5%, RADIAL; Capacitance:1000pF; Voltage(DC):1.5kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:19.6mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 1000Pf, 1.5Kv, 5%, Radial; Capacitance Cornell Dubilier - 02E2315 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 1000Pf, 1.5Kv, 5%, Radial; Capacitance Cornell Dubilier
02E2315
Silver Mica Capacitor 1000Pf, 1.5Kv, 5%, Radial; Capacitance Cornell Dubilier 02E2315
SILVER MICA CAPACITOR 1000PF, 1.5KV, 5%, RADIAL; Capacitance:1000pF; Voltage(DC):1.5kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:19.6mm RoHS Compliant: No

SILVER MICA CAPACITOR 1000PF, 1.5KV, 5%, RADIAL; Capacitance:1000pF; Voltage(DC):1.5kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:19.6mm RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CDV30FH102JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CDV30FH102JO3
Mica and PTFE Capacitors CDV30FH102JO3
CAP MICA 1000PF 5% 1.5KV RADIAL

CAP MICA 1000PF 5% 1.5KV RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 02E2315 CDV30FH102JO3
Product Name Silver Mica Capacitor 1000Pf, 1.5Kv, 5%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C562U150DJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5600 microF
View Details
3 suppliers
Ceramic Capacitors - 0603J0100101KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details