Cornell Dubilier Capacitor Silver Mica, 470Pf, 1000V; Capacitance Cornell Dubilier CDV30FF471JO3

Description
CAPACITOR SILVER MICA, 470PF, 1000V; Capacitance:470pF; Capacitance Tolerance:± 5%; Lead Spacing:11.1mm; Operating Temperature Min:-55°C; Operating Temperature Max:150°C; Product Range:Type CDV30 Series; Series Name:Type CDV30 RoHS Compliant: No
Datasheet
Description
CAPACITOR SILVER MICA, 470PF, 1000V; Capacitance:470pF; Capacitance Tolerance:± 5%; Lead Spacing:11.1mm; Operating Temperature Min:-55°C; Operating Temperature Max:150°C; Product Range:Type CDV30 Series; Series Name:Type CDV30 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Silver Mica, 470Pf, 1000V; Capacitance Cornell Dubilier - 02E0163 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Silver Mica, 470Pf, 1000V; Capacitance Cornell Dubilier
02E0163
Capacitor Silver Mica, 470Pf, 1000V; Capacitance Cornell Dubilier 02E0163
CAPACITOR SILVER MICA, 470PF, 1000V; Capacitance:470pF; Capacitance Tolerance:± 5%; Lead Spacing:11.1mm; Operating Temperature Min:-55°C; Operating Temperature Max:150°C; Product Range:Type CDV30 Series; Series Name:Type CDV30 RoHS Compliant: No

CAPACITOR SILVER MICA, 470PF, 1000V; Capacitance:470pF; Capacitance Tolerance:± 5%; Lead Spacing:11.1mm; Operating Temperature Min:-55°C; Operating Temperature Max:150°C; Product Range:Type CDV30 Series; Series Name:Type CDV30 RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CDV30FF471JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CDV30FF471JO3
Mica and PTFE Capacitors CDV30FF471JO3
MICA

MICA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 02E0163 CDV30FF471JO3
Product Name Capacitor Silver Mica, 470Pf, 1000V; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed Fixed
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C163U040BC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1763-0603B103K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers