Cornell Dubilier Mica and PTFE Capacitors CDV30EK470JO3

Description
CAP MICA 47PF 5% 2500V RADIAL
Datasheet
Description
CAP MICA 47PF 5% 2500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CDV30EK470JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CDV30EK470JO3
Mica and PTFE Capacitors CDV30EK470JO3
CAP MICA 47PF 5% 2500V RADIAL

CAP MICA 47PF 5% 2500V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 47Pf, 2.5Kv, 5%, Radial; Capacitance Cornell Dubilier - 73C0824 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 47Pf, 2.5Kv, 5%, Radial; Capacitance Cornell Dubilier
73C0824
Silver Mica Capacitor 47Pf, 2.5Kv, 5%, Radial; Capacitance Cornell Dubilier 73C0824
SILVER MICA CAPACITOR 47PF, 2.5KV, 5%, RADIAL; Capacitance:47pF; Voltage(DC):2.5kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:19.8mm RoHS Compliant: No

SILVER MICA CAPACITOR 47PF, 2.5KV, 5%, RADIAL; Capacitance:47pF; Voltage(DC):2.5kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:19.8mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CDV30EK470JO3 73C0824
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 47Pf, 2.5Kv, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-05052500P800BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C124U030DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details