Cornell Dubilier Silver Mica Capacitor 910Pf, 1Kv, 2%, Radial; Capacitance Cornell Dubilier CDV19FF911GO3

Description
SILVER MICA CAPACITOR 910PF, 1KV, 2%, RADIAL; Capacitance:910pF; Voltage(DC):1kV; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:17mm RoHS Compliant: No
Description
SILVER MICA CAPACITOR 910PF, 1KV, 2%, RADIAL; Capacitance:910pF; Voltage(DC):1kV; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:17mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 910Pf, 1Kv, 2%, Radial; Capacitance Cornell Dubilier - 54H3740 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 910Pf, 1Kv, 2%, Radial; Capacitance Cornell Dubilier
54H3740
Silver Mica Capacitor 910Pf, 1Kv, 2%, Radial; Capacitance Cornell Dubilier 54H3740
SILVER MICA CAPACITOR 910PF, 1KV, 2%, RADIAL; Capacitance:910pF; Voltage(DC):1kV; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:17mm RoHS Compliant: No

SILVER MICA CAPACITOR 910PF, 1KV, 2%, RADIAL; Capacitance:910pF; Voltage(DC):1kV; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:17mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 54H3740
Product Name Silver Mica Capacitor 910Pf, 1Kv, 2%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C164U016BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details