Cornell Dubilier Mica and PTFE Capacitors CDV19FF681JO3

Description
CAP MICA 680PF 5% 1KV RADIAL
Datasheet
Description
CAP MICA 680PF 5% 1KV RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CDV19FF681JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CDV19FF681JO3
Mica and PTFE Capacitors CDV19FF681JO3
CAP MICA 680PF 5% 1KV RADIAL

CAP MICA 680PF 5% 1KV RADIAL

Supplier's Site Datasheet
Capacitor Silver Mica, 680Pf, 1000V; Capacitance Cornell Dubilier - 95F7790 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Silver Mica, 680Pf, 1000V; Capacitance Cornell Dubilier
95F7790
Capacitor Silver Mica, 680Pf, 1000V; Capacitance Cornell Dubilier 95F7790
CAPACITOR SILVER MICA, 680PF, 1000V; Capacitance:680pF; Capacitance Tolerance:± 5%; Voltage Rating:1000V; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Operating Temperature Range:-55°C to +125°C RoHS Compliant: No

CAPACITOR SILVER MICA, 680PF, 1000V; Capacitance:680pF; Capacitance Tolerance:± 5%; Voltage Rating:1000V; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Operating Temperature Range:-55°C to +125°C RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CDV19FF681JO3 95F7790
Product Name Mica and PTFE Capacitors Capacitor Silver Mica, 680Pf, 1000V; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Mica; Mica
Capacitance Range 6.80E-4 microF 6.80E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - 1763-0402B333K160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C155U7R5DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details