Cornell Dubilier Silver Mica Capacitor 510Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier CDV19FF511JO3

Description
SILVER MICA CAPACITOR 510PF, 1KV, 5%, RADIAL; Capacitance:510pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:-; Product Width:- RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR 510PF, 1KV, 5%, RADIAL; Capacitance:510pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:-; Product Width:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 510Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier - 12C2782 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 510Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier
12C2782
Silver Mica Capacitor 510Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier 12C2782
SILVER MICA CAPACITOR 510PF, 1KV, 5%, RADIAL; Capacitance:510pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:-; Product Width:- RoHS Compliant: No

SILVER MICA CAPACITOR 510PF, 1KV, 5%, RADIAL; Capacitance:510pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:-; Product Width:- RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CDV19FF511JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CDV19FF511JO3
Mica and PTFE Capacitors CDV19FF511JO3
CAP MICA 510PF 5% 1KV RADIAL

CAP MICA 510PF 5% 1KV RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 12C2782 CDV19FF511JO3
Product Name Silver Mica Capacitor 510Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 5.10E-4 microF 5.10E-4 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101512U050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers