Cornell Dubilier Mica and PTFE Capacitors CDV19FF331JO3

Description
CAP MICA 330PF 5% 1KV RADIAL
Datasheet
Description
CAP MICA 330PF 5% 1KV RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CDV19FF331JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CDV19FF331JO3
Mica and PTFE Capacitors CDV19FF331JO3
CAP MICA 330PF 5% 1KV RADIAL

CAP MICA 330PF 5% 1KV RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 330Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier - 12C2779 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 330Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier
12C2779
Silver Mica Capacitor 330Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier 12C2779
SILVER MICA CAPACITOR 330PF, 1KV, 5%, RADIAL; Capacitance:330pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:-; Product Width:- RoHS Compliant: No

SILVER MICA CAPACITOR 330PF, 1KV, 5%, RADIAL; Capacitance:330pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:-; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CDV19FF331JO3 12C2779
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 330Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N8R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C343U020BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details