Cornell Dubilier Mica and PTFE Capacitors CDV19FF301JO3

Description
CAP MICA 300PF 5% 1KV RADIAL
Datasheet
Description
CAP MICA 300PF 5% 1KV RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CDV19FF301JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CDV19FF301JO3
Mica and PTFE Capacitors CDV19FF301JO3
CAP MICA 300PF 5% 1KV RADIAL

CAP MICA 300PF 5% 1KV RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 300Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier - 12C2778 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 300Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier
12C2778
Silver Mica Capacitor 300Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier 12C2778
SILVER MICA CAPACITOR 300PF, 1KV, 5%, RADIAL; Capacitance:300pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:-; Product Width:- RoHS Compliant: No

SILVER MICA CAPACITOR 300PF, 1KV, 5%, RADIAL; Capacitance:300pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:-; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CDV19FF301JO3 12C2778
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 300Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 3.00E-4 microF 3.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100331FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C133U020AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details